TE Connectivity Terminal Housing, 6 Position, For 0.250 Tab; Product Range Amp Te Connectivity 180906

Description
TERMINAL HOUSING, 6 POSITION, FOR 0.250" TAB; Product Range:FASTIN FASTON Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:9.14mm; For Use With:0.250" Tab Terminals RoHS Compliant: Yes
Datasheet
Description
TERMINAL HOUSING, 6 POSITION, FOR 0.250" TAB; Product Range:FASTIN FASTON Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:9.14mm; For Use With:0.250" Tab Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Housing, 6 Position, For 0.250 Tab; Product Range Amp Te Connectivity - 93F5813 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Housing, 6 Position, For 0.250 Tab; Product Range Amp Te Connectivity
93F5813
Terminal Housing, 6 Position, For 0.250 Tab; Product Range Amp Te Connectivity 93F5813
TERMINAL HOUSING, 6 POSITION, FOR 0.250" TAB; Product Range:FASTIN FASTON Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:9.14mm; For Use With:0.250" Tab Terminals RoHS Compliant: Yes

TERMINAL HOUSING, 6 POSITION, FOR 0.250" TAB; Product Range:FASTIN FASTON Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:9.14mm; For Use With:0.250" Tab Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93F5813
Product Name Terminal Housing, 6 Position, For 0.250 Tab; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details