TE Connectivity Connector Housing, Rcpt, 1Pos; Product Range Te Connectivity 180905

Description
CONNECTOR HOUSING, RCPT, 1POS; Product Range:FASTIN-FASTON 250; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:6.35mm; For Use With:FASTIN-FASTON 250 Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 1POS; Product Range:FASTIN-FASTON 250; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:6.35mm; For Use With:FASTIN-FASTON 250 Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 1Pos; Product Range Te Connectivity - 84R0954 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 1Pos; Product Range Te Connectivity
84R0954
Connector Housing, Rcpt, 1Pos; Product Range Te Connectivity 84R0954
CONNECTOR HOUSING, RCPT, 1POS; Product Range:FASTIN-FASTON 250; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:6.35mm; For Use With:FASTIN-FASTON 250 Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 1POS; Product Range:FASTIN-FASTON 250; Gender:Receptacle; No. of Positions:1Positions; Pitch Spacing:6.35mm; For Use With:FASTIN-FASTON 250 Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84R0954
Product Name Connector Housing, Rcpt, 1Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details