TE Connectivity Receptacle Housing; Product Range Amp Te Connectivity 180904

Description
RECEPTACLE HOUSING; Product Range:FASTIN FASTON Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:9.1mm; For Use With:6.35mm Solderless Receptacle Terminals RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE HOUSING; Product Range:FASTIN FASTON Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:9.1mm; For Use With:6.35mm Solderless Receptacle Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing; Product Range Amp Te Connectivity - 20H0448 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing; Product Range Amp Te Connectivity
20H0448
Receptacle Housing; Product Range Amp Te Connectivity 20H0448
RECEPTACLE HOUSING; Product Range:FASTIN FASTON Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:9.1mm; For Use With:6.35mm Solderless Receptacle Terminals RoHS Compliant: Yes

RECEPTACLE HOUSING; Product Range:FASTIN FASTON Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:9.1mm; For Use With:6.35mm Solderless Receptacle Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 20H0448
Product Name Receptacle Housing; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details