TE Connectivity 4 Cir F-F Tab Hsg N Nat Rohs Compliant Amp Te Connectivity 180901

Description
4 CIR F-F TAB HSG N NAT ROHS COMPLIANT: YES
Datasheet
Description
4 CIR F-F TAB HSG N NAT ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Cir F-F Tab Hsg N Nat Rohs Compliant Amp Te Connectivity - 93F5811 - Newark, An Avnet Company
Chicago, IL, United States
4 Cir F-F Tab Hsg N Nat Rohs Compliant Amp Te Connectivity
93F5811
4 Cir F-F Tab Hsg N Nat Rohs Compliant Amp Te Connectivity 93F5811
4 CIR F-F TAB HSG N NAT ROHS COMPLIANT: YES

4 CIR F-F TAB HSG N NAT ROHS COMPLIANT: YES

Supplier's Site
Connector, Housing, Pin & Socket, Receptacle, 4 Position; Product Range Amp Te Connectivity - 28AC7541 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Pin & Socket, Receptacle, 4 Position; Product Range Amp Te Connectivity
28AC7541
Connector, Housing, Pin & Socket, Receptacle, 4 Position; Product Range Amp Te Connectivity 28AC7541
CONNECTOR, HOUSING, PIN & SOCKET, RECEPTACLE, 4 POSITION; PRODUCT RANGE:FASTIN FASTON SERIES; GENDER:PLUG; NO. OF POSITIONS:4POSITIONS ; PITCH SPACING:10.8MM; FOR USE WITH:FASTIN FASTON SERIES TAB CONTACTS ROHS COMPLIANT: YES

CONNECTOR, HOUSING, PIN & SOCKET, RECEPTACLE, 4 POSITION; PRODUCT RANGE:FASTIN FASTON SERIES; GENDER:PLUG; NO. OF POSITIONS:4POSITIONS; PITCH SPACING:10.8MM; FOR USE WITH:FASTIN FASTON SERIES TAB CONTACTS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93F5811
Product Name 4 Cir F-F Tab Hsg N Nat Rohs Compliant Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details