TE Connectivity Hand Crimping Tools 1804700-2

Description
Other Power Technology Type : Hydraulic (10,000 psi, 220v) TE Certification : Yes Tooling Type : Base Power Unit (No Crimp Tooling)
Request a Quote Datasheet
Description
Other Power Technology Type : Hydraulic (10,000 psi, 220v) TE Certification : Yes Tooling Type : Base Power Unit (No Crimp Tooling)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 1804700-2 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
1804700-2
Hand Crimping Tools 1804700-2
Other Power Technology Type : Hydraulic (10,000 psi, 220v) TE Certification : Yes Tooling Type : Base Power Unit (No Crimp Tooling)

Other


  • Power Technology Type : Hydraulic (10,000 psi, 220v)
  • TE Certification : Yes
  • Tooling Type : Base Power Unit (No Crimp Tooling)
Buy Now Datasheet
Crimpers, Applicators, Presses - 1804700-2-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
1804700-2-ND
Crimpers, Applicators, Presses 1804700-2-ND
Pump Unit Tool Varies by Crimp Head

Pump Unit Tool Varies by Crimp Head

Buy Now Datasheet
Electric Hydraulic Pump, 220V; Crimp Tool Type Amp Te Connectivity - 97X7857 - Newark, An Avnet Company
Chicago, IL, United States
Electric Hydraulic Pump, 220V; Crimp Tool Type Amp Te Connectivity
97X7857
Electric Hydraulic Pump, 220V; Crimp Tool Type Amp Te Connectivity 97X7857
ELECTRIC HYDRAULIC PUMP, 220V; Crimp Tool Type:Hydraulic; For Use With:Terminals and Splices; Product Range:- RoHS Compliant: NA

ELECTRIC HYDRAULIC PUMP, 220V; Crimp Tool Type:Hydraulic; For Use With:Terminals and Splices; Product Range:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 1804700-2 1804700-2-ND 97X7857
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Electric Hydraulic Pump, 220V; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Varies by Crimp Head
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803454-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1338223-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803260-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Hand Crimping Tools - 1-1490413-2 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Electrical; Hydraulic Tool; Hand Tools
View Details