TE Connectivity Electronic Connector 180464-2

Description
Brass Tin Receptacle Terminal, 5-17AWG, 6.35mm Tab, Right Angle Product overview: 180464-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-180464-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Brass Tin Receptacle Terminal, 5-17AWG, 6.35mm Tab, Right Angle Product overview: 180464-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-180464-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-180464-2
Electronic Connector 392-180464-2
Brass Tin Receptacle Terminal, 5-17AWG, 6.35mm Tab, Right Angle Product overview: 180464-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-180464-2 can be used for catalog matching and distributor lookup.

Brass Tin Receptacle Terminal, 5-17AWG, 6.35mm Tab, Right Angle Product overview: 180464-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-180464-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminals - 180464-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
180464-2
Terminals 180464-2
FASTON RECEPTACLE 1-2.5 MM2 LATON

FASTON RECEPTACLE 1-2.5 MM2 LATON

Buy Now
Quick Connects, Quick Disconnect Connectors - A111087TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111087TR-ND
Quick Connects, Quick Disconnect Connectors A111087TR-ND
"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A111087CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111087CT-ND
Quick Connects, Quick Disconnect Connectors A111087CT-ND
"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1365000-180464-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1365000-180464-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1365000-180464-2
Win Source Part Number: 1365000-180464-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 180464 Mounting Type: Free Hanging (In-Line), Right Angle HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 13.5-17 AWG Contact Finish: Tin Insulation: Non-Insulated Termination: Crimp Contact Material: Brass Terminal Type: Angled - 90°, Flag Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.299" (7.60mm) Insulation Diameter: 0.098" ~ 0.150" (2.50mm ~ 3.81mm)

Win Source Part Number: 1365000-180464-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 180464
Mounting Type: Free Hanging (In-Line), Right Angle
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 13.5-17 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Termination: Crimp
Contact Material: Brass
Terminal Type: Angled - 90°, Flag
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.299" (7.60mm)
Insulation Diameter: 0.098" ~ 0.150" (2.50mm ~ 3.81mm)

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
180464-2
Terminals 180464-2
Terminals FLAG 6.35 x 0.81 mm

Terminals FLAG 6.35 x 0.81 mm

Buy Now Datasheet
Female Flag Disconnect, 13-17Awg, 6.35Mm; Product Range Amp - Te Connectivity - 17R5517 - Newark, An Avnet Company
Chicago, IL, United States
Female Flag Disconnect, 13-17Awg, 6.35Mm; Product Range Amp - Te Connectivity
17R5517
Female Flag Disconnect, 13-17Awg, 6.35Mm; Product Range Amp - Te Connectivity 17R5517
FEMALE FLAG DISCONNECT, 13-17AWG, 6.35MM; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG RoHS Compliant: Yes

FEMALE FLAG DISCONNECT, 13-17AWG, 6.35MM; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG RoHS Compliant: Yes

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 180464-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
180464-2
Quick Connects, Quick Disconnect Connectors 180464-2
CONN QC RCPT 13.5-17AWG 0.250

CONN QC RCPT 13.5-17AWG 0.250

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-180464-2 180464-2 A111087TR-ND 1365000-180464-2 180464-2 17R5517 180464-2
Product Name Electronic Connector Terminals Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminals Female Flag Disconnect, 13-17Awg, 6.35Mm; Product Range Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors
Gender Female / Jack Female / Jack Female / Jack
Termination Receptacle Crimp Crimp Crimp
Geometry Right Angle Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
VME64X Connectors: Rugged High Speed Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector
View Details