TE Connectivity Quick Connects, Quick Disconnect Connectors 180437-2

Description
"0.110"" (2.79mm) Quick Connect Female 15-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm) Quick Connect Female 15-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A107181CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107181CT-ND
Quick Connects, Quick Disconnect Connectors A107181CT-ND
"0.110"" (2.79mm) Quick Connect Female 15-20 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 15-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107181TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107181TR-ND
Quick Connects, Quick Disconnect Connectors A107181TR-ND
"0.110"" (2.79mm) Quick Connect Female 15-20 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 15-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
110 Faston Receptacle Rohs Compliant Amp - Te Connectivity - 12H0216 - Newark, An Avnet Company
Chicago, IL, United States
110 Faston Receptacle Rohs Compliant Amp - Te Connectivity
12H0216
110 Faston Receptacle Rohs Compliant Amp - Te Connectivity 12H0216
110 FASTON RECEPTACLE ROHS COMPLIANT: YES

110 FASTON RECEPTACLE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Female Disconnect, 2.8Mm, 20-15Awg; Product Range Amp - Te Connectivity - 18AH0026 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 2.8Mm, 20-15Awg; Product Range Amp - Te Connectivity
18AH0026
Female Disconnect, 2.8Mm, 20-15Awg; Product Range Amp - Te Connectivity 18AH0026
FEMALE DISCONNECT, 2.8MM, 20-15AWG; Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:20AWG; Wire Size AWG Max:15AWG; RoHS Compliant: Yes

FEMALE DISCONNECT, 2.8MM, 20-15AWG; Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:20AWG; Wire Size AWG Max:15AWG; RoHS Compliant: Yes

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - 180437-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
180437-2
Quick Connects, Quick Disconnect Connectors 180437-2
CONN QC RCPT 15-20AWG 0.110

CONN QC RCPT 15-20AWG 0.110

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107181CT-ND 12H0216 18AH0026 180437-2
Product Name Quick Connects, Quick Disconnect Connectors 110 Faston Receptacle Rohs Compliant Amp - Te Connectivity Female Disconnect, 2.8Mm, 20-15Awg; Product Range Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data