TE Connectivity Quick Connects, Quick Disconnect Connectors 180429-2

Description
"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A122378-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A122378-ND
Quick Connects, Quick Disconnect Connectors A122378-ND
"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
180429-2
Terminals 180429-2
Terminals FASTON* 6.3 mm srs FLAG RECEPTACLE CTC

Terminals FASTON* 6.3 mm srs FLAG RECEPTACLE CTC

Buy Now Datasheet
Crimp Terminal, Flag Rcpt, 6.35 X 0.81Mm; Product Range Amp - Te Connectivity - 12H0210 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Flag Rcpt, 6.35 X 0.81Mm; Product Range Amp - Te Connectivity
12H0210
Crimp Terminal, Flag Rcpt, 6.35 X 0.81Mm; Product Range Amp - Te Connectivity 12H0210
CRIMP TERMINAL, FLAG RCPT, 6.35 X 0.81MM; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG RoHS Compliant: Yes

CRIMP TERMINAL, FLAG RCPT, 6.35 X 0.81MM; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A122378-ND 180429-2 12H0210
Product Name Quick Connects, Quick Disconnect Connectors Terminals Crimp Terminal, Flag Rcpt, 6.35 X 0.81Mm; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - NEDU-L4R1-M8G3L-M12G8 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mini Receptacle - 888N-M12AF1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details