The Extraction Tool, part number 03M5513, is specifically designed for removing pin and socket contacts from Universal MATE-N-LOK and Universal MATE-N-LOK II connectors. It features an extraction tip that enters the contact cavity at the mating face of the connector, allowing for the release of the contact. The tool includes an interlock lever and a handle that, when pushed, activates a plunger to push the contact free from the connector. The tool is intended for occasional use and low-volume applications, minimizing the risk of cumulative trauma disorders associated with prolonged use of manually powered hand tools. It is essential to follow the proper extraction procedure to ensure the integrity of the contacts being removed, as they can be reinserted if undamaged. Regular inspection and maintenance of the tool are recommended to ensure it remains in good working condition.
EXTRACTION TOOL; For Use With:Mate-N-Lok Pin & Socket Contacts; Product Range:- RoHS Compliant: Yes
EXTRACTION TOOL, MATE-N-LOK CONTACTS; For Use With:Universal Mate-N-Lok Pin & Socket Contacts; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 03M5513 |
| Product Name | Extraction Tool; For Use With Amp Te Connectivity |