"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"
FEMALE DISCONNECT, 6.35MM, 11-10AWG; Product Range:FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:11AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes
CONN QC RCPT 10-12AWG 0.250
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 180384-2-ND | 180384-2 | 52R4015 | 180384-2 | 180384-2 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Contacts | Female Disconnect, 6.35Mm, 11-10Awg; Product Range Amp - Te Connectivity | Quick Connects, Quick Disconnect Connectors | Terminals |
| Gender | Female / Jack | Female / Jack | |||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |||
| Contact Size (AWG) | 10 to 11 AWG | 11 AWG | 10 to 12 AWG | ||
| Termination | Crimp | Crimp |