TE Connectivity Electronic Connector 180373-2

Description
Quick Disconnect Terminal 13-17AWG Brass RCP 17.6mm Tin T/R Product overview: 180373-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-180373-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quick Disconnect Terminal 13-17AWG Brass RCP 17.6mm Tin T/R Product overview: 180373-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-180373-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-180373-2
Electronic Connector 392-180373-2
Quick Disconnect Terminal 13-17AWG Brass RCP 17.6mm Tin T/R Product overview: 180373-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-180373-2 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal 13-17AWG Brass RCP 17.6mm Tin T/R Product overview: 180373-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-180373-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364962-180373-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364962-180373-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364962-180373-2
Win Source Part Number: 1364962-180373-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 180373 Mounting Type: Free Hanging (In-Line), Right Angle HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 13-17 AWG Contact Finish: Tin Insulation: Non-Insulated Termination: Crimp Contact Material: Brass Terminal Type: Angled - 90°, Flag Gender: Female Tab Width: 0.312" (7.92mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.339" (8.60mm) Insulation Diameter: 0.098" ~ 0.150" (2.50mm ~ 3.81mm)

Win Source Part Number: 1364962-180373-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Fastin-Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 180373
Mounting Type: Free Hanging (In-Line), Right Angle
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 13-17 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Termination: Crimp
Contact Material: Brass
Terminal Type: Angled - 90°, Flag
Gender: Female
Tab Width: 0.312" (7.92mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.339" (8.60mm)
Insulation Diameter: 0.098" ~ 0.150" (2.50mm ~ 3.81mm)

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A111085TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111085TR-ND
Quick Connects, Quick Disconnect Connectors A111085TR-ND
"0.312"" (7.92mm) Quick Connect Female 13-17 AWG Crimp Connector Non-Insulated"

"0.312"" (7.92mm) Quick Connect Female 13-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A111085CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111085CT-ND
Quick Connects, Quick Disconnect Connectors A111085CT-ND
"0.312"" (7.92mm) Quick Connect Female 13-17 AWG Crimp Connector Non-Insulated"

"0.312"" (7.92mm) Quick Connect Female 13-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
312 Flag Fastin-On Rohs Compliant Amp - Te Connectivity - 12H0186 - Newark, An Avnet Company
Chicago, IL, United States
312 Flag Fastin-On Rohs Compliant Amp - Te Connectivity
12H0186
312 Flag Fastin-On Rohs Compliant Amp - Te Connectivity 12H0186
312 FLAG FASTIN-ON ROHS COMPLIANT: YES

312 FLAG FASTIN-ON ROHS COMPLIANT: YES

Supplier's Site
Conn Qc Rcpt 13-17Awg 0.312 Amp - Te Connectivity - 87AJ9610 - Newark, An Avnet Company
Chicago, IL, United States
Conn Qc Rcpt 13-17Awg 0.312 Amp - Te Connectivity
87AJ9610
Conn Qc Rcpt 13-17Awg 0.312 Amp - Te Connectivity 87AJ9610
CONN QC RCPT 13-17AWG 0.312

CONN QC RCPT 13-17AWG 0.312

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-180373-2 1364962-180373-2 A111085TR-ND 12H0186
Product Name Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors 312 Flag Fastin-On Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details