TE Connectivity Quick Connects, Quick Disconnect Connectors 180352-2

Description
"0.250"" (6.35mm) Quick Connect Male 10-11 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 10-11 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A107115TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107115TR-ND
Quick Connects, Quick Disconnect Connectors A107115TR-ND
"0.250"" (6.35mm) Quick Connect Male 10-11 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 10-11 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107115CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107115CT-ND
Quick Connects, Quick Disconnect Connectors A107115CT-ND
"0.250"" (6.35mm) Quick Connect Male 10-11 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 10-11 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 180352-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
180352-2
Quick Connects, Quick Disconnect Connectors 180352-2
CONN QC TAB 10-11AWG 0.250 CRIMP

CONN QC TAB 10-11AWG 0.250 CRIMP

Supplier's Site Datasheet
Terminal, Tab Disconnect, 6.35Mm,crimp; Product Range Amp - Te Connectivity - 12H0178 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Tab Disconnect, 6.35Mm,crimp; Product Range Amp - Te Connectivity
12H0178
Terminal, Tab Disconnect, 6.35Mm,crimp; Product Range Amp - Te Connectivity 12H0178
TERMINAL, TAB DISCONNECT, 6.35MM,CRIMP; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:11AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

TERMINAL, TAB DISCONNECT, 6.35MM,CRIMP; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:11AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

Supplier's Site
Ff 250 Tab 4-6Mm2 Ptbr Amp - Te Connectivity - 41AJ4730 - Newark, An Avnet Company
Chicago, IL, United States
Ff 250 Tab 4-6Mm2 Ptbr Amp - Te Connectivity
41AJ4730
Ff 250 Tab 4-6Mm2 Ptbr Amp - Te Connectivity 41AJ4730
FF 250 TAB 4-6MM2 PTBR

FF 250 TAB 4-6MM2 PTBR

Supplier's Site
Sheung Wan, Hong Kong
Terminals
180352-2
Terminals 180352-2
Terminals 250 FASTTAB IS TP

Terminals 250 FASTTAB IS TP

Buy Now Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107115TR-ND 180352-2 12H0178 41AJ4730 180352-2
Product Name Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Terminal, Tab Disconnect, 6.35Mm,crimp; Product Range Amp - Te Connectivity Ff 250 Tab 4-6Mm2 Ptbr Amp - Te Connectivity Terminals
Gender Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 10 to 11 AWG 10 to 11 AWG 11 AWG
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data