TE Connectivity Quick Connects, Quick Disconnect Connectors 180351-2

Description
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A100857CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100857CT-ND
Quick Connects, Quick Disconnect Connectors A100857CT-ND
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A100857TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100857TR-ND
Quick Connects, Quick Disconnect Connectors A100857TR-ND
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Disconnect Terminal, Female Quick Disconnect, Faston 250 Series, 0.25
Chicago, IL, United States
Quick Disconnect Terminal, Female Quick Disconnect, Faston 250 Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity
39Y8069
Quick Disconnect Terminal, Female Quick Disconnect, Faston 250 Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity 39Y8069
Quick Disconnect Terminal, Female Quick Disconnect, FASTON 250 Series, 0.25" x 0.032" RoHS Compliant: Yes

Quick Disconnect Terminal, Female Quick Disconnect, FASTON 250 Series, 0.25" x 0.032" RoHS Compliant: Yes

Supplier's Site
Terminal, Female Disconnect, 6.35Mm, Crimp; Product Range Amp - Te Connectivity - 07C9007 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 6.35Mm, Crimp; Product Range Amp - Te Connectivity
07C9007
Terminal, Female Disconnect, 6.35Mm, Crimp; Product Range Amp - Te Connectivity 07C9007
TERMINAL, FEMALE DISCONNECT, 6.35MM, CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Insulator Colour:- RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 6.35MM, CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
180351-2
Terminals 180351-2
Terminals .250 FASTIN-ON REC Reel of 3000

Terminals .250 FASTIN-ON REC Reel of 3000

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 180351-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
180351-2
Quick Connects, Quick Disconnect Connectors 180351-2
CONN QC RCPT 10-12AWG 0.250

CONN QC RCPT 10-12AWG 0.250

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100857CT-ND 39Y8069 07C9007 180351-2 180351-2
Product Name Quick Connects, Quick Disconnect Connectors Quick Disconnect Terminal, Female Quick Disconnect, Faston 250 Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity Terminal, Female Disconnect, 6.35Mm, Crimp; Product Range Amp - Te Connectivity Terminals Quick Connects, Quick Disconnect Connectors
Gender Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 10 to 12 AWG 12 AWG 10 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11154-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details