TE Connectivity Automotive Headers 1802824-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 8 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 18.6 MM  [.732 INCH ] Connector Width : 24.47 MM  [.963 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 15.2 MM  [.598 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 13 Operating Voltage (VDC) : 13.5 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable Packaging Features Packaging Method : Tray Packaging Quantity : 1100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 8 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 18.6 MM  [.732 INCH ] Connector Width : 24.47 MM  [.963 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 15.2 MM  [.598 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 13 Operating Voltage (VDC) : 13.5 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable Packaging Features Packaging Method : Tray Packaging Quantity : 1100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1802824-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1802824-1
Automotive Headers 1802824-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 8 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 18.6 MM  [.732 INCH ] Connector Width : 24.47 MM  [.963 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 15.2 MM  [.598 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 13 Operating Voltage (VDC) : 13.5 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable Packaging Features Packaging Method : Tray Packaging Quantity : 1100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 8
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : .64 MM  [.025 INCH ]

Dimensions


  • Connector Length : 18.6 MM  [.732 INCH ]
  • Connector Width : 24.47 MM  [.963 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 15.2 MM  [.598 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 13
  • Operating Voltage (VDC) : 13.5

Housing Features


  • Centerline (Pitch) : 2.2 MM  [.087 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No
  • Solder Process : Reflow Solder Capable

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 1100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Headers, Male Pins - 17-1802824-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-1802824-1-ND
Headers, Male Pins 17-1802824-1-ND
HEADER ASSY,8W .025 SERIES, R.

HEADER ASSY,8W .025 SERIES, R.

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 1802824-1 17-1802824-1-ND
Product Name Automotive Headers Headers, Male Pins
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data