TE Connectivity Data Connectivity Headers 1802162-4

Description
Body Features Connector & Keying Code : D Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver (Ag) Mating Tab Thickness : .4 MM  [.01 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.07 INCH ] Housing Color : Violet Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : D Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver (Ag) Mating Tab Thickness : .4 MM  [.01 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.07 INCH ] Housing Color : Violet Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 1802162-4 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
1802162-4
Data Connectivity Headers 1802162-4
Body Features Connector & Keying Code : D Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver (Ag) Mating Tab Thickness : .4 MM  [.01 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.07 INCH ] Housing Color : Violet Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Connector & Keying Code : D

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Silver (Ag)
  • Mating Tab Thickness : .4 MM  [.01 INCH ]
  • Mating Tab Width : .5 MM  [.02 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.07 INCH ]
  • Housing Color : Violet

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now
Headers, Male Pins - 1734-1802162-4TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-1802162-4TR-ND
Headers, Male Pins 1734-1802162-4TR-ND
1-PORT MATENET HDR 90DEG SEALED

1-PORT MATENET HDR 90DEG SEALED

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 1802162-4 1734-1802162-4TR-ND
Product Name Data Connectivity Headers Headers, Male Pins
Connector Type Board to Board Connector Header Connector; Header
Unlock Full Specs
to access all available technical data