TE Connectivity Module Components 1801627-3

Description
Body Features Secondary Locking : No Configuration Features Number of Fuses (Minimum) : 2 Electrical Characteristics Operating Voltage (V) : 12 Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Vibration Class Level : 3G Other Coupling With Other TE Modules : Yes Product Type Features Component Type : Fuse Holder Fuse Type : High Current Fuse Primary Locking Feature : Clean Body Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Secondary Locking : No Configuration Features Number of Fuses (Minimum) : 2 Electrical Characteristics Operating Voltage (V) : 12 Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Vibration Class Level : 3G Other Coupling With Other TE Modules : Yes Product Type Features Component Type : Fuse Holder Fuse Type : High Current Fuse Primary Locking Feature : Clean Body Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Module Components - 1801627-3 - TE Connectivity
Berwyn, PA, United States
Module Components
1801627-3
Module Components 1801627-3
Body Features Secondary Locking : No Configuration Features Number of Fuses (Minimum) : 2 Electrical Characteristics Operating Voltage (V) : 12 Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Vibration Class Level : 3G Other Coupling With Other TE Modules : Yes Product Type Features Component Type : Fuse Holder Fuse Type : High Current Fuse Primary Locking Feature : Clean Body Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Secondary Locking : No

Configuration Features


  • Number of Fuses (Minimum) : 2

Electrical Characteristics


  • Operating Voltage (V) : 12

Industry Standards


  • UL Flammability Rating : UL 94HB

Operation/Application


  • Vibration Class Level : 3G

Other


  • Coupling With Other TE Modules : Yes

Product Type Features


  • Component Type : Fuse Holder
  • Fuse Type : High Current Fuse
  • Primary Locking Feature : Clean Body

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1801627-3 1801627-3
Product Name Module Components
Voltage Rating 12 volts
Unlock Full Specs
to access all available technical data

Similar Products