Body Features Secondary Locking : No
Configuration Features Number of Fuses (Minimum) : 2 Number of Positions : 4
Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12
Industry Standards UL Flammability Rating : UL 94HB
Operation/Applicatio
n Vibration Class Level : 3G
Other Coupling With Other TE Modules : Yes
Product Type Features Component Type : Fuse Holder Fuse Type : High Current Fuse Primary Locking Feature : Locking Lance
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
Configuration Features
- Number of Fuses (Minimum) : 2
- Number of Positions : 4
Electrical Characteristics
- Nominal Voltage Architecture (V) : 12
- Operating Voltage (V) : 12
Industry Standards
- UL Flammability Rating : UL 94HB
Operation/Application
- Vibration Class Level : 3G
Other
- Coupling With Other TE Modules : Yes
Product Type Features
- Component Type : Fuse Holder
- Fuse Type : High Current Fuse
- Primary Locking Feature : Locking Lance
Usage Conditions
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]