TE Connectivity PCB Headers & Receptacles 1801317-4

Description
Body Features Connector & Keying Code : C Primary Product Color : Brown Configuration Features Number of Positions : 24 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 24 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 93.5 MM  [3.681 INCH ] Connector Width : 32.5 MM  [1.28 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 19.7 MM  [.776 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 260 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : No Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 80 DEGC , 85 DEGC , 65 DEGC , 75 DEGC , 70 DEGC  [167 DEGF , 158 DEGF , 149 DEGF , 185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : C Primary Product Color : Brown Configuration Features Number of Positions : 24 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 24 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 93.5 MM  [3.681 INCH ] Connector Width : 32.5 MM  [1.28 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 19.7 MM  [.776 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 260 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : No Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 80 DEGC , 85 DEGC , 65 DEGC , 75 DEGC , 70 DEGC  [167 DEGF , 158 DEGF , 149 DEGF , 185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1801317-4 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1801317-4
PCB Headers & Receptacles 1801317-4
Body Features Connector & Keying Code : C Primary Product Color : Brown Configuration Features Number of Positions : 24 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 24 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 93.5 MM  [3.681 INCH ] Connector Width : 32.5 MM  [1.28 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 19.7 MM  [.776 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 260 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : No Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 80 DEGC , 85 DEGC , 65 DEGC , 75 DEGC , 70 DEGC  [167 DEGF , 158 DEGF , 149 DEGF , 185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector & Keying Code : C
  • Primary Product Color : Brown

Configuration Features


  • Number of Positions : 24
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 24
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Gold
  • Mating Tab Thickness : .63 MM  [.025 INCH ]
  • Mating Tab Width : .63 MM  [.025 INCH ]

Dimensions


  • Connector Length : 93.5 MM  [3.681 INCH ]
  • Connector Width : 32.5 MM  [1.28 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 19.7 MM  [.776 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 260
  • Packaging Type : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 80 DEGC , 85 DEGC , 65 DEGC , 75 DEGC , 70 DEGC  [167 DEGF , 158 DEGF , 149 DEGF , 185 DEGF , 176 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1801317-4
Product Name PCB Headers & Receptacles
Voltage Rating 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102159-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103167-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 103240-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 064004-E - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 10 volts
Current Rating 1.6 amps
View Details