TE Connectivity
Automotive Terminals
1801069-2
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .64 MM [.025 INCH ] Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 1.1 - 1.7 MM [.043 - .067 INCH ] Tab Length : 15.5 MM [.61 INCH ] Wire Size (MMSQ) : .37 - .56 Wire Size (AWG) : 22 - 20 Wire Size Search (AWG) : 20, 22, 21 Wire Size Search (MMSQ) : .4, .35, .5
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -30 - 100 DEGC [-22 - 212 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .64 MM [.025 INCH ] Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 1.1 - 1.7 MM [.043 - .067 INCH ] Tab Length : 15.5 MM [.61 INCH ] Wire Size (MMSQ) : .37 - .56 Wire Size (AWG) : 22 - 20 Wire Size Search (AWG) : 20, 22, 21 Wire Size Search (MMSQ) : .4, .35, .5
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -30 - 100 DEGC [-22 - 212 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .64 MM [.025 INCH ] Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 1.1 - 1.7 MM [.043 - .067 INCH ] Tab Length : 15.5 MM [.61 INCH ] Wire Size (MMSQ) : .37 - .56 Wire Size (AWG) : 22 - 20 Wire Size Search (AWG) : 20, 22, 21 Wire Size Search (MMSQ) : .4, .35, .5
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -30 - 100 DEGC [-22 - 212 DEGF ]
Body Features
- Terminal Seal Type : Unsealed
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : .64mm
- Crimp Type : F-Crimp
- Interface Plating : Gold (Au)
- Mating Tab Thickness : .64 MM [.025 INCH ]
- Mating Tab Width : .64 MM [.025 INCH ]
- Terminal Type : Receptacle
Dimensions
- Compatible Insulation Diameter Range : 1.1 - 1.7 MM [.043 - .067 INCH ]
- Tab Length : 15.5 MM [.61 INCH ]
- Wire Size (MMSQ) : .37 - .56
- Wire Size (AWG) : 22 - 20
- Wire Size Search (AWG) : 20, 22, 21
- Wire Size Search (MMSQ) : .4, .35, .5
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 10000
Product Type Features
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 100 DEGC [212 DEGF ]
- Operating Temperature Range : -30 - 100 DEGC [-22 - 212 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1801069-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Gold; Gold (Au)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
3 suppliers
Type
Contact; Gasket
Material
Aluminum
Length
39.37 inch (1000 mm)
View Details