TE Connectivity ™ 0.25W 560000ohm Resistor 17PESA564MC19E

Description
RESISTOR, POTENTIOMETER, CARBON FILM, 1 TURN(S), 0.25W, 560000ohm, ROHS COMPLIANT Product overview: 17PESA564MC19E from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 560000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 560000ohm, Rheostats. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-17PESA564MC19E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, POTENTIOMETER, CARBON FILM, 1 TURN(S), 0.25W, 560000ohm, ROHS COMPLIANT Product overview: 17PESA564MC19E from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 560000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 560000ohm, Rheostats. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-17PESA564MC19E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W 560000ohm Resistor - 84-17PESA564MC19E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 560000ohm Resistor
84-17PESA564MC19E
0.25W 560000ohm Resistor 84-17PESA564MC19E
RESISTOR, POTENTIOMETER, CARBON FILM, 1 TURN(S), 0.25W, 560000ohm, ROHS COMPLIANT Product overview: 17PESA564MC19E from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 560000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 560000ohm, Rheostats. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-17PESA564MC19E can be used for catalog matching and distributor lookup.

RESISTOR, POTENTIOMETER, CARBON FILM, 1 TURN(S), 0.25W, 560000ohm, ROHS COMPLIANT Product overview: 17PESA564MC19E from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 560000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 560000ohm, Rheostats. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-17PESA564MC19E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1315800-17PESA564MC19E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1315800-17PESA564MC19E
Win Source Part Number: 1315800-17PESA564MC1 9E Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: 17P, Citec Termination Style: Solder Lug Package: Bulk Tolerance: ±20% Temperature Coefficient: 5% Power (Watts): 0.25W, 1/4W Actuator Type: Flatted Actuator Length: 0.748" (19.00mm) Resistance (Ohms): 560k Bushing Thread: M10 x 0.75 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Carbon Taper: Linear Number of Gangs: 1 Built in Switch: Rotary, SPST Rotation: 300° Actuator Diameter: 0.236" (6.00mm) Size - Body: Rectangular - 0.756" x 0.699" Face (19.20mm x 17.00mm) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.40.8070 Mfr: TE Connectivity Passive Product Base Product Number: 17PESA

Win Source Part Number: 1315800-17PESA564MC19E
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Series: 17P, Citec
Termination Style: Solder Lug
Package: Bulk
Tolerance: ±20%
Temperature Coefficient: 5%
Power (Watts): 0.25W, 1/4W
Actuator Type: Flatted
Actuator Length: 0.748" (19.00mm)
Resistance (Ohms): 560k
Bushing Thread: M10 x 0.75
Number of Turns: 1
Adjustment Type: User Defined
Resistive Material: Carbon
Taper: Linear
Number of Gangs: 1
Built in Switch: Rotary, SPST
Rotation: 300°
Actuator Diameter: 0.236" (6.00mm)
Size - Body: Rectangular - 0.756" x 0.699" Face (19.20mm x 17.00mm)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.40.8070
Mfr: TE Connectivity Passive Product
Base Product Number: 17PESA

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
17PESA564MC19E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 17PESA564MC19E
POT 560K OHM 1/4W CARBON LINEAR

POT 560K OHM 1/4W CARBON LINEAR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 84-17PESA564MC19E 1315800-17PESA564MC19E 17PESA564MC19E
Product Name 0.25W 560000ohm Resistor Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Resistance Range 560000 ohms 560000 ohms 560000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 350 volts
Operating AC Voltage 350 volts
Unlock Full Specs
to access all available technical data