TE Connectivity Rotary Potentiometers, Rheostats 17PCSA474MC19P

Description
470k Ohm 1 Gang Linear Panel Mount Potentiometer Push-Push, SPDT 1 Kierros Carbon 0.25W, 1/4W PC Pins
Request a Quote Datasheet
Description
470k Ohm 1 Gang Linear Panel Mount Potentiometer Push-Push, SPDT 1 Kierros Carbon 0.25W, 1/4W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 17PCSA474MC19P-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
17PCSA474MC19P-ND
Rotary Potentiometers, Rheostats 17PCSA474MC19P-ND
470k Ohm 1 Gang Linear Panel Mount Potentiometer Push-Push, SPDT 1 Kierros Carbon 0.25W, 1/4W PC Pins

470k Ohm 1 Gang Linear Panel Mount Potentiometer Push-Push, SPDT 1 Kierros Carbon 0.25W, 1/4W PC Pins

Buy Now Datasheet
Potentiometers - 3774811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
3774811
Potentiometers 3774811
TE Connectivity 17PCSA474MC19P

TE Connectivity 17PCSA474MC19P

Supplier's Site
Potentiometers - 3774811P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
3774811P
Potentiometers 3774811P
Push-push main switch pot,470K lin 16mm

Push-push main switch pot,470K lin 16mm

Supplier's Site
Potentiometers - 1615162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1615162
Potentiometers 1615162
Push-push main switch pot,470K lin 16mm

Push-push main switch pot,470K lin 16mm

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 17PCSA474MC19P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
17PCSA474MC19P
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 17PCSA474MC19P
POT 470K OHM 1/4W CARBON LINEAR

POT 470K OHM 1/4W CARBON LINEAR

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 17PCSA474MC19P-ND 3774811 3774811P 17PCSA474MC19P
Product Name Rotary Potentiometers, Rheostats Potentiometers Potentiometers Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Pin
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn
Resistance Taper Linear Linear; Linear Rotary
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details