TE Connectivity Potentiometers 17PCSA103MC19P

Description
TE Connectivity 17PCSA103MC19P
Request a Quote Datasheet
Description
TE Connectivity 17PCSA103MC19P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 3774782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
3774782
Potentiometers 3774782
TE Connectivity 17PCSA103MC19P

TE Connectivity 17PCSA103MC19P

Supplier's Site
Potentiometers - 3774782P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
3774782P
Potentiometers 3774782P
Push-push main switch pot,10K lin 16mm

Push-push main switch pot,10K lin 16mm

Supplier's Site
Potentiometers - 1641568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1641568
Potentiometers 1641568
Push-push main switch pot,10K lin 16mm

Push-push main switch pot,10K lin 16mm

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 17PCSA103MC19P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
17PCSA103MC19P
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 17PCSA103MC19P
POT 10K OHM 1/4W CARBON LINEAR

POT 10K OHM 1/4W CARBON LINEAR

Supplier's Site
Pot, 10K, 0.25W, Linear; Track Resistance Citec Te Connectivity - 64AH9495 - Newark, An Avnet Company
Chicago, IL, United States
Pot, 10K, 0.25W, Linear; Track Resistance Citec Te Connectivity
64AH9495
Pot, 10K, 0.25W, Linear; Track Resistance Citec Te Connectivity 64AH9495
POT, 10K, 0.25W, LINEAR; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:17P Series; Potentiometer Mounting:Panel; Shaft Diameter:6mm; No. of Gangs:1; RoHS Compliant: Yes

POT, 10K, 0.25W, LINEAR; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:17P Series; Potentiometer Mounting:Panel; Shaft Diameter:6mm; No. of Gangs:1; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3774782 3774782P 17PCSA103MC19P 64AH9495
Product Name Potentiometers Potentiometers Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot, 10K, 0.25W, Linear; Track Resistance Citec Te Connectivity
Mounting / Packaging Panel Mount (Bushing); Pin Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Resistor
Resistance Taper Linear; Linear Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details