TE Connectivity Connector Hardware, Mounts, Locks & Retainers 179993-1

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 1.8 MM  [.07 INCH ] Product Length : 7.5 MM  [.295 INCH ] Product Width : 6.25 MM  [.246 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Connector Hardware Accessory Type : Clip Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 1.8 MM  [.07 INCH ] Product Length : 7.5 MM  [.295 INCH ] Product Width : 6.25 MM  [.246 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Connector Hardware Accessory Type : Clip Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 179993-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
179993-1
Connector Hardware, Mounts, Locks & Retainers 179993-1
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 1.8 MM  [.07 INCH ] Product Length : 7.5 MM  [.295 INCH ] Product Width : 6.25 MM  [.246 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Connector Hardware Accessory Type : Clip Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Height : 1.8 MM  [.07 INCH ]
  • Product Length : 7.5 MM  [.295 INCH ]
  • Product Width : 6.25 MM  [.246 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 300

Product Type Features


  • Connector Hardware Accessory Type : Clip
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - 17-179993-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
17-179993-1-ND
Rectangular Connector Accessories 17-179993-1-ND
Connector Clip, Burner For Dynamic Series

Connector Clip, Burner For Dynamic Series

Buy Now Datasheet
Dynamic D-5 Sequencial Clip Amp - Te Connectivity - 44W8893 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-5 Sequencial Clip Amp - Te Connectivity
44W8893
Dynamic D-5 Sequencial Clip Amp - Te Connectivity 44W8893
DYNAMIC D-5 SEQUENCIAL CLIP

DYNAMIC D-5 SEQUENCIAL CLIP

Supplier's Site
Dynamic D-5 Sequencial Clip Amp - Te Connectivity - 87AJ9608 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-5 Sequencial Clip Amp - Te Connectivity
87AJ9608
Dynamic D-5 Sequencial Clip Amp - Te Connectivity 87AJ9608
DYNAMIC D-5 SEQUENCIAL CLIP

DYNAMIC D-5 SEQUENCIAL CLIP

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 179993-1 17-179993-1-ND 44W8893
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Dynamic D-5 Sequencial Clip Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Connectors - 1649073 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Through hole
View Details
Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details
Rectangular Connector Accessories - A111685-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers