TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 179975-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333573-179975-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 10-15 AWG Contact Material: Brass Gender: Female Standard Package: 4,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.835" (21.20mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.248" (6.30mm) Insulation Diameter: 0.118" ~ 0.169" (3.00mm ~ 4.29mm) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -179975-1-SI,A107113 TR,1799751,A107113CT ,2266-179975-1TR,179 975-1-ND,-179975-1-C SI Base Product Number: 179975 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333573-179975-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 10-15 AWG Contact Material: Brass Gender: Female Standard Package: 4,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.835" (21.20mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.248" (6.30mm) Insulation Diameter: 0.118" ~ 0.169" (3.00mm ~ 4.29mm) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -179975-1-SI,A107113 TR,1799751,A107113CT ,2266-179975-1TR,179 975-1-ND,-179975-1-C SI Base Product Number: 179975 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333573-179975-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333573-179975-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333573-179975-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333573-179975-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 10-15 AWG Contact Material: Brass Gender: Female Standard Package: 4,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.835" (21.20mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.248" (6.30mm) Insulation Diameter: 0.118" ~ 0.169" (3.00mm ~ 4.29mm) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -179975-1-SI,A107113 TR,1799751,A107113CT ,2266-179975-1TR,179 975-1-ND,-179975-1-C SI Base Product Number: 179975 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333573-179975-1
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 10-15 AWG
Contact Material: Brass
Gender: Female
Standard Package: 4,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.835" (21.20mm)
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.248" (6.30mm)
Insulation Diameter: 0.118" ~ 0.169" (3.00mm ~ 4.29mm)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -179975-1-SI,A107113TR,1799751,A107113CT,2266-179975-1TR,179975-1-ND,-179975-1-CSI
Base Product Number: 179975
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107113TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107113TR-ND
Quick Connects, Quick Disconnect Connectors A107113TR-ND
"0.250"" (6.35mm) Quick Connect Female 10-15 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-15 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107113CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107113CT-ND
Quick Connects, Quick Disconnect Connectors A107113CT-ND
"0.250"" (6.35mm) Quick Connect Female 10-15 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-15 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-179975-1
Electronic Connector 392-179975-1
Female Brass Terminal, 10-15AWG, 6.35mm Tab, Tin Plated Product overview: 179975-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-179975-1 can be used for catalog matching and distributor lookup.

Female Brass Terminal, 10-15AWG, 6.35mm Tab, Tin Plated Product overview: 179975-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-179975-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - 179975-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
179975-1
Quick Connects, Quick Disconnect Connectors 179975-1
CONN QC RCPT 10-15AWG 0.250

CONN QC RCPT 10-15AWG 0.250

Supplier's Site Datasheet
Female Disconnect, 6.35Mm, 15-10Awg Rohs Compliant Amp - Te Connectivity - 74AJ8506 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 15-10Awg Rohs Compliant Amp - Te Connectivity
74AJ8506
Female Disconnect, 6.35Mm, 15-10Awg Rohs Compliant Amp - Te Connectivity 74AJ8506
FEMALE DISCONNECT, 6.35MM, 15-10AWG ROHS COMPLIANT: YES

FEMALE DISCONNECT, 6.35MM, 15-10AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333573-179975-1 A107113TR-ND 392-179975-1 179975-1 74AJ8506
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Electronic Connector Quick Connects, Quick Disconnect Connectors Female Disconnect, 6.35Mm, 15-10Awg Rohs Compliant Amp - Te Connectivity
Termination Crimp Receptacle Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10200ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1671-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 18 AWG
View Details