TE Connectivity Quick Connects, Quick Disconnect Connectors 179974-6

Description
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A116218TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A116218TR-ND
Quick Connects, Quick Disconnect Connectors A116218TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-179974-6
Electronic Connector 392-179974-6
Female Quick Disconnect Terminal, Tin Plated Copper Alloy, 14-18AWG Product overview: 179974-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-179974-6 can be used for catalog matching and distributor lookup.

Female Quick Disconnect Terminal, Tin Plated Copper Alloy, 14-18AWG Product overview: 179974-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-179974-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333626-179974-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333626-179974-6
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333626-179974-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333626-179974-6 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 14-18 AWG Contact Material: Copper Gender: Female Standard Package: 40,500 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.835" (21.20mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.248" (6.30mm) Insulation Diameter: 0.087" ~ 0.134" (2.21mm ~ 3.40mm) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 179974-6-ND,2266-179 974-6TR,-179974-6-SI ,A116218TR,A116218CT Base Product Number: 179974 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333626-179974-6
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 14-18 AWG
Contact Material: Copper
Gender: Female
Standard Package: 40,500
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.835" (21.20mm)
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.248" (6.30mm)
Insulation Diameter: 0.087" ~ 0.134" (2.21mm ~ 3.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 179974-6-ND,2266-179974-6TR,-179974-6-SI,A116218TR,A116218CT
Base Product Number: 179974
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
179974-6
Terminals 179974-6
Terminals RCPT 18-14 STR .250

Terminals RCPT 18-14 STR .250

Buy Now Datasheet
Open Barrel Splice, 6.35 X 0.81Mm Rohs Compliant Amp - Te Connectivity - 70AH7205 - Newark, An Avnet Company
Chicago, IL, United States
Open Barrel Splice, 6.35 X 0.81Mm Rohs Compliant Amp - Te Connectivity
70AH7205
Open Barrel Splice, 6.35 X 0.81Mm Rohs Compliant Amp - Te Connectivity 70AH7205
OPEN BARREL SPLICE, 6.35 X 0.81MM ROHS COMPLIANT: YES

OPEN BARREL SPLICE, 6.35 X 0.81MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A116218TR-ND 392-179974-6 1333626-179974-6 179974-6 70AH7205
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminals Open Barrel Splice, 6.35 X 0.81Mm Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data