TE Connectivity Crimp Contacts 179956-6

Description
TE Connectivity 179956-6 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 179956-6 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7194506P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7194506P
Crimp Contacts 7194506P
TE Connectivity 179956-6 Crimp Terminal

TE Connectivity 179956-6 Crimp Terminal

Supplier's Site
Crimp Contacts - 7194506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7194506
Crimp Contacts 7194506
TE Connectivity 179956-6 Crimp Terminal

TE Connectivity 179956-6 Crimp Terminal

Supplier's Site
Crimp Contacts - 1642518 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1642518
Crimp Contacts 1642518
TE Connectivity 179956-6 Crimp Terminal

TE Connectivity 179956-6 Crimp Terminal

Supplier's Site
Contact, Socket, 12-10Awg, Crimp; Product Range Amp Te Connectivity - 43AC9979 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 12-10Awg, Crimp; Product Range Amp Te Connectivity
43AC9979
Contact, Socket, 12-10Awg, Crimp; Product Range Amp Te Connectivity 43AC9979
CONTACT, SOCKET, 12-10AWG, CRIMP; Product Range:Dynamic D-5 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG RoHS Compliant: Yes

CONTACT, SOCKET, 12-10AWG, CRIMP; Product Range:Dynamic D-5 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 12-10Awg, Crimp; Product Range Amp Te Connectivity - 51AC2682 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 12-10Awg, Crimp; Product Range Amp Te Connectivity
51AC2682
Contact, Socket, 12-10Awg, Crimp; Product Range Amp Te Connectivity 51AC2682
CONTACT, SOCKET, 12-10AWG, CRIMP; Product Range:Dynamic D-5 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG RoHS Compliant: Yes

CONTACT, SOCKET, 12-10AWG, CRIMP; Product Range:Dynamic D-5 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 7194506P 7194506 43AC9979
Product Name Crimp Contacts Crimp Contacts Contact, Socket, 12-10Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1060-16-0122-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Tungsten Filaments - 0482025 - 0482025 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers