TE Connectivity ™ Circular Connector Contacts 179955-2

Description
TE Connectivity 179955-2
Request a Quote Datasheet
Description
TE Connectivity 179955-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 7060412P - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
7060412P
Circular Connector Contacts 7060412P
TE Connectivity 179955-2

TE Connectivity 179955-2

Supplier's Site
Circular Connector Contacts - 7060412 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
7060412
Circular Connector Contacts 7060412
TE Connectivity 179955-2

TE Connectivity 179955-2

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 179955-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
179955-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 179955-2
Win Source Part Number: 1362815-179955-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Package: Tape & Reel Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-5 Product Status: Active Base Product Number: 179955 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 14-16 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm)

Win Source Part Number: 1362815-179955-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Package: Tape & Reel
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Dynamic D-5
Product Status: Active
Base Product Number: 179955
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 14-16 AWG
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Electrical Contacts Electrical Contacts Electrical Contacts
Product Number 7060412P 7060412 179955-2
Product Name Circular Connector Contacts Circular Connector Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Shape / Form Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions - 25R2963 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold Plated Contacts
View Details
Automotive Terminals - 1-2349180-3 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Silver; Silver (Ag)
View Details