TE Connectivity Rectangular Wire & Cable Connectors & Housings 179938-6

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 6.5 MM  [.255 INCH ] Housing Material : Nylon 6/6 Industry Standards Compatible With Agency/Standards Products : VDE, USR, CNR Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987, UL 1977 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 150 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 6.5 MM  [.255 INCH ] Housing Material : Nylon 6/6 Industry Standards Compatible With Agency/Standards Products : VDE, USR, CNR Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987, UL 1977 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 150 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 179938-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
179938-6
Rectangular Wire & Cable Connectors & Housings 179938-6
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 6.5 MM  [.255 INCH ] Housing Material : Nylon 6/6 Industry Standards Compatible With Agency/Standards Products : VDE, USR, CNR Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987, UL 1977 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 150 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1
  • Number of Signal Positions : 0

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 6.5 MM  [.255 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • Compatible With Agency/Standards Products : VDE, USR, CNR
  • Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987, UL 1977
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 150

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A128232-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A128232-ND
Rectangular Connector Housings A128232-ND
"3 Rectangular Connectors - Housings Plug Blue 0.256"" (6.50mm)"

"3 Rectangular Connectors - Housings Plug Blue 0.256"" (6.50mm)"

Buy Now Datasheet
Power D/lock Plug Hsg 3P /6.5 Amp - Te Connectivity - 97X7803 - Newark, An Avnet Company
Chicago, IL, United States
Power D/lock Plug Hsg 3P /6.5 Amp - Te Connectivity
97X7803
Power D/lock Plug Hsg 3P /6.5 Amp - Te Connectivity 97X7803
POWER D/LOCK PLUG HSG 3P /6.5

POWER D/LOCK PLUG HSG 3P /6.5

Supplier's Site
Power D/lock Plug Hsg 3P /6.5 Amp - Te Connectivity - 41AJ4725 - Newark, An Avnet Company
Chicago, IL, United States
Power D/lock Plug Hsg 3P /6.5 Amp - Te Connectivity
41AJ4725
Power D/lock Plug Hsg 3P /6.5 Amp - Te Connectivity 41AJ4725
POWER D/LOCK PLUG HSG 3P /6.5

POWER D/LOCK PLUG HSG 3P /6.5

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 179938-6 A128232-ND 97X7803
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Power D/lock Plug Hsg 3P /6.5 Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103956-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
Rectangular Connector Accessories - A28741-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers