Manufacturer: TE Connectivity
Win Source Part Number: 850078-179846-1
Series: Power Double Lock
Features: Connector Header position
Package: Tray
Family Name: 179846
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 240
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A105256, 1798461, 2266-179846-1, -179846-1-CSI, -179846-1-SI
3P Power Connector, Wire-to-Board, 9A, 300V, Tin, Through Hole Product overview: 179846-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 9A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 9A, 300V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-179846-1 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 3 position 0.256"" (6.50mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
AMP POWER D/LOCK T/HDR ASSY 3P
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 850078-179846-1 | 316-179846-1 | A105256-ND | 179846-1 | 41AJ4723 |
| Product Name | Rectangular Connectors - 179846-1 | Through-Hole 9A 300V Electronic Connector | Headers, Male Pins | Header | Amp Power D/lock T/hdr Assy 3P Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | |||
| Termination | Solder | ||||
| Voltage Rating | 300 volts |