3P Power Connector, Wire-to-Board, 9A, Male, Tin, Through Hole Product overview: 179839-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 9A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-179839-1 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 3 position 0.156"" (3.96mm)"
Manufacturer: TE Connectivity
Win Source Part Number: 849949-179839-1
Series: Power Double Lock
Features: Connector Header position
Package: Tray
Family Name: 179839
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 340
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 2266-179839-1, -179839-1-CSI, 179839-1-ND, -179839-1-SI, 1798391, A107226
AMP POWER D/LOCK T/HDR ASSY 3P
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-179839-1 | A107226-ND | 849949-179839-1 | 41AJ4720 |
| Product Name | Through-Hole 9A Electronic Connector | Headers, Male Pins | Rectangular Connectors - 179839-1 | Amp Power D/lock T/hdr Assy 3P Amp - Te Connectivity |
| Termination | Solder | |||
| Voltage Rating | 50 volts | |||
| Current Rating | 9.0 amps |