TE Connectivity Automotive Connectors 179686-6

Description
040/070-2 HD HYB CAP ASSY 104P
Request a Quote Datasheet
Description
040/070-2 HD HYB CAP ASSY 104P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 179686-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
179686-6
Automotive Connectors 179686-6
040/070-2 HD HYB CAP ASSY 104P

040/070-2 HD HYB CAP ASSY 104P

Buy Now
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: Multi-Lock Package: Bulk Product Status: Active Contact Type: Tab Number of Positions: 104 Style: Board to Cable/Wire Shrouding: Shrouded - 4 Wall

Alternative Parts (Cross-Reference): Cross
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: Multi-Lock
Package: Bulk
Product Status: Active
Contact Type: Tab
Number of Positions: 104
Style: Board to Cable/Wire
Shrouding: Shrouded - 4 Wall

Buy Now Datasheet
040/070-2 Hd Hyb Cap Assy 104P Amp - Te Connectivity - 12H0115 - Newark, An Avnet Company
Chicago, IL, United States
040/070-2 Hd Hyb Cap Assy 104P Amp - Te Connectivity
12H0115
040/070-2 Hd Hyb Cap Assy 104P Amp - Te Connectivity 12H0115
040/070-2 HD HYB CAP ASSY 104P

040/070-2 HD HYB CAP ASSY 104P

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 179686-6 12H0115
Product Name Automotive Connectors Connectors, Interconnects Rectangular Connectors Headers, Male Pins 040/070-2 Hd Hyb Cap Assy 104P Amp - Te Connectivity
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190807 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
SnapTac® Series: Miniature Snap Fit Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
ix Industrial IO Plug - NDHN6E3 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers