TE Connectivity Automotive Housing, Plug, 16Pos; Product Range Amp Te Connectivity 179631-1

Description
AUTOMOTIVE HOUSING, PLUG, 16POS; Product Range:-; Gender:Plug; No. of Positions:16Position s; For Use With:AMP 1776001 Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 16POS; Product Range:-; Gender:Plug; No. of Positions:16Position s; For Use With:AMP 1776001 Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 16Pos; Product Range Amp Te Connectivity - 93B0456 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 16Pos; Product Range Amp Te Connectivity
93B0456
Automotive Housing, Plug, 16Pos; Product Range Amp Te Connectivity 93B0456
AUTOMOTIVE HOUSING, PLUG, 16POS; Product Range:-; Gender:Plug; No. of Positions:16Position s; For Use With:AMP 1776001 Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 16POS; Product Range:-; Gender:Plug; No. of Positions:16Positions; For Use With:AMP 1776001 Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93B0456
Product Name Automotive Housing, Plug, 16Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 26 mm (1.02 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details