TE Connectivity Rectangular Connector Contacts 179609-1

Description
Socket Contact Tin 26-30 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 26-30 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A98622TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A98622TR-ND
Rectangular Connector Contacts A98622TR-ND
Socket Contact Tin 26-30 AWG Crimp

Socket Contact Tin 26-30 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A98622CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A98622CT-ND
Rectangular Connector Contacts A98622CT-ND
Socket Contact Tin 26-30 AWG Crimp

Socket Contact Tin 26-30 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
2A 125V Electronic Connector
332-179609-1
2A 125V Electronic Connector 332-179609-1
AMP CT Female Crimp Signal Contact, 2A, 125V, Tin/Bronze Product overview: 179609-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-179609-1 can be used for catalog matching and distributor lookup.

AMP CT Female Crimp Signal Contact, 2A, 125V, Tin/Bronze Product overview: 179609-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-179609-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333679-179609-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333679-179609-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333679-179609-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333679-179609-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 26-30 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 10,000 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -179609-1-SI,A98622C T,2266-179609-1TR,A9 8622TR,1796091 Base Product Number: 179609 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333679-179609-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 26-30 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 10,000
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -179609-1-SI,A98622CT,2266-179609-1TR,A98622TR,1796091
Base Product Number: 179609
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
179609-1 - Amp Ct Crimp Ttype-2 Rec Cont. Rohs Compliant Amp - Te Connectivity - 96AC5764 - Newark, An Avnet Company
Chicago, IL, United States
179609-1 - Amp Ct Crimp Ttype-2 Rec Cont. Rohs Compliant Amp - Te Connectivity
96AC5764
179609-1 - Amp Ct Crimp Ttype-2 Rec Cont. Rohs Compliant Amp - Te Connectivity 96AC5764
179609-1 - AMP CT CRIMP TTYPE-2 REC CONT. ROHS COMPLIANT: YES

179609-1 - AMP CT CRIMP TTYPE-2 REC CONT. ROHS COMPLIANT: YES

Supplier's Site Datasheet
AMP CT CRIMP Type 2 Receptacle Contact - 70083903 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMP CT CRIMP Type 2 Receptacle Contact
70083903
AMP CT CRIMP Type 2 Receptacle Contact 70083903
AMP CT CRIMP Type 2 Receptacle Contact

AMP CT CRIMP Type 2 Receptacle Contact

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A98622TR-ND 332-179609-1 1333679-179609-1 96AC5764 70083903
Product Name Rectangular Connector Contacts 2A 125V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 179609-1 - Amp Ct Crimp Ttype-2 Rec Cont. Rohs Compliant Amp - Te Connectivity AMP CT CRIMP Type 2 Receptacle Contact
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Contact Size (AWG) 26 to 30 AWG 26 to 30 AWG
Gender Female / Jack
Termination Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS 26P/36P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details