TE Connectivity Contact, Pin, Crimp, 16Awg; Product Range Amp Te Connectivity 179595-1

Description
CONTACT, PIN, CRIMP, 16AWG; Product Range:Power Double Lock Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, CRIMP, 16AWG; Product Range:Power Double Lock Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 16Awg; Product Range Amp Te Connectivity - 70AH7202 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 16Awg; Product Range Amp Te Connectivity
70AH7202
Contact, Pin, Crimp, 16Awg; Product Range Amp Te Connectivity 70AH7202
CONTACT, PIN, CRIMP, 16AWG; Product Range:Power Double Lock Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 16AWG; Product Range:Power Double Lock Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 70AH7202
Product Name Contact, Pin, Crimp, 16Awg; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-247-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Silicon-carbon Composite Powder for Lithium Ion Battery Anode - BMLC-KJ020 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details