TE Connectivity Crimp Contacts 179518-1

Description
TE Connectivity 179518-1 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 179518-1 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 6801430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6801430
Crimp Contacts 6801430
TE Connectivity 179518-1 Crimp Terminal

TE Connectivity 179518-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 6801430P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6801430P
Crimp Contacts 6801430P
TE Connectivity 179518-1 Crimp Terminal

TE Connectivity 179518-1 Crimp Terminal

Supplier's Site
Product Range Amp Te Connectivity - 12H0095 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
12H0095
Product Range Amp Te Connectivity 12H0095
Product Range:CT Connectors Series; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:26AWG; Contact Size:22 RoHS Compliant: Yes

Product Range:CT Connectors Series; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:26AWG; Contact Size:22 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 6801430 6801430P 12H0095
Product Name Crimp Contacts Crimp Contacts Product Range Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1452688-4 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Brush Contact Material - FAG 180 - Fabricast, Inc.
Specs
Type Contact
Material Silver Graphite
Shape / Form Custom / Application Specific; Assembly (optional feature); Plunger (optional feature)
View Details