TE Connectivity Plug & Socket Connector, Receptacle, 3 Position, 3.96 Mm; Product Range Amp Te Connectivity 179464-1

Description
PLUG & SOCKET CONNECTOR, RECEPTACLE, 3 POSITION, 3.96 MM; Product Range:Power Double Lock Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:3.96mm; For Use With:Power Double Lock Pin Contacts; Colour:Natural RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONNECTOR, RECEPTACLE, 3 POSITION, 3.96 MM; Product Range:Power Double Lock Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:3.96mm; For Use With:Power Double Lock Pin Contacts; Colour:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Receptacle, 3 Position, 3.96 Mm; Product Range Amp Te Connectivity - 17R5487 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Receptacle, 3 Position, 3.96 Mm; Product Range Amp Te Connectivity
17R5487
Plug & Socket Connector, Receptacle, 3 Position, 3.96 Mm; Product Range Amp Te Connectivity 17R5487
PLUG & SOCKET CONNECTOR, RECEPTACLE, 3 POSITION, 3.96 MM; Product Range:Power Double Lock Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:3.96mm; For Use With:Power Double Lock Pin Contacts; Colour:Natural RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, RECEPTACLE, 3 POSITION, 3.96 MM; Product Range:Power Double Lock Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:3.96mm; For Use With:Power Double Lock Pin Contacts; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17R5487
Product Name Plug & Socket Connector, Receptacle, 3 Position, 3.96 Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details