TE Connectivity Rcpt Housing, 2Pos, Nylon, Natural; Product Range Amp Te Connectivity 179463-1

Description
RCPT HOUSING, 2POS, NYLON, NATURAL; Product Range:Power Double Lock Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:3.96mm; For Use With:AMP Power Double Lock Series Pin Contacts; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 2POS, NYLON, NATURAL; Product Range:Power Double Lock Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:3.96mm; For Use With:AMP Power Double Lock Series Pin Contacts; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 2Pos, Nylon, Natural; Product Range Amp Te Connectivity - 38AC2971 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 2Pos, Nylon, Natural; Product Range Amp Te Connectivity
38AC2971
Rcpt Housing, 2Pos, Nylon, Natural; Product Range Amp Te Connectivity 38AC2971
RCPT HOUSING, 2POS, NYLON, NATURAL; Product Range:Power Double Lock Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:3.96mm; For Use With:AMP Power Double Lock Series Pin Contacts; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

RCPT HOUSING, 2POS, NYLON, NATURAL; Product Range:Power Double Lock Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:3.96mm; For Use With:AMP Power Double Lock Series Pin Contacts; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AC2971
Product Name Rcpt Housing, 2Pos, Nylon, Natural; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details