TE Connectivity Power Connectors 179322-3

Description
HYBRID MINI DRAWER TAB CONT.#2
Request a Quote Datasheet
Description
HYBRID MINI DRAWER TAB CONT.#2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 179322-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
179322-3
Power Connectors 179322-3
HYBRID MINI DRAWER TAB CONT.#2

HYBRID MINI DRAWER TAB CONT.#2

Buy Now
Swedesboro, NJ, United States
Power Connectors
179322-3
Power Connectors 179322-3
Power Connectors

Power Connectors

Buy Now
Backplane Connector Contacts - 179322-3-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
179322-3-ND
Backplane Connector Contacts 179322-3-ND
Contact Gold Power Non-Gendered 20-24 AWG Crimp

Contact Gold Power Non-Gendered 20-24 AWG Crimp

Buy Now Datasheet
Hybrid Mini Drawer Tab Cont.#2 Amp - Te Connectivity - 71P8419 - Newark, An Avnet Company
Chicago, IL, United States
Hybrid Mini Drawer Tab Cont.#2 Amp - Te Connectivity
71P8419
Hybrid Mini Drawer Tab Cont.#2 Amp - Te Connectivity 71P8419
HYBRID MINI DRAWER TAB CONT.#2

HYBRID MINI DRAWER TAB CONT.#2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 179322-3 179322-3-ND 71P8419
Product Name Power Connectors Backplane Connector Contacts Hybrid Mini Drawer Tab Cont.#2 Amp - Te Connectivity
Contact Size (AWG) 20 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5782 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details