TE Connectivity Wire-Board Connector, Receptacle, 8 Position, 2Mm; Product Range Amp Te Connectivity 179228-8

Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 8 POSITION, 2MM; Product Range:AMP CT Series; Gender:Socket; No. of Positions:8Positions ; Pitch Spacing:2mm; For Use With:AMP CT Series Contacts; Contact Plating:Tin Plated Contacts; Voltage AC:125V RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 8 POSITION, 2MM; Product Range:AMP CT Series; Gender:Socket; No. of Positions:8Positions ; Pitch Spacing:2mm; For Use With:AMP CT Series Contacts; Contact Plating:Tin Plated Contacts; Voltage AC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle, 8 Position, 2Mm; Product Range Amp Te Connectivity - 29K6046 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 8 Position, 2Mm; Product Range Amp Te Connectivity
29K6046
Wire-Board Connector, Receptacle, 8 Position, 2Mm; Product Range Amp Te Connectivity 29K6046
WIRE-BOARD CONNECTOR, RECEPTACLE, 8 POSITION, 2MM; Product Range:AMP CT Series; Gender:Socket; No. of Positions:8Positions ; Pitch Spacing:2mm; For Use With:AMP CT Series Contacts; Contact Plating:Tin Plated Contacts; Voltage AC:125V RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 8 POSITION, 2MM; Product Range:AMP CT Series; Gender:Socket; No. of Positions:8Positions; Pitch Spacing:2mm; For Use With:AMP CT Series Contacts; Contact Plating:Tin Plated Contacts; Voltage AC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29K6046
Product Name Wire-Board Connector, Receptacle, 8 Position, 2Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details