TE Connectivity Wtb Housing, Rcpt, 7Pos, 1Row, 2Mm; Product Range Amp Te Connectivity 179228-7

Description
WTB HOUSING, RCPT, 7POS, 1ROW, 2MM; Product Range:CT Series; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:2mm; For Use With:AMP CT Series Pin & Socket Contacts RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 7POS, 1ROW, 2MM; Product Range:CT Series; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:2mm; For Use With:AMP CT Series Pin & Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 7Pos, 1Row, 2Mm; Product Range Amp Te Connectivity - 70AH7198 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 7Pos, 1Row, 2Mm; Product Range Amp Te Connectivity
70AH7198
Wtb Housing, Rcpt, 7Pos, 1Row, 2Mm; Product Range Amp Te Connectivity 70AH7198
WTB HOUSING, RCPT, 7POS, 1ROW, 2MM; Product Range:CT Series; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:2mm; For Use With:AMP CT Series Pin & Socket Contacts RoHS Compliant: Yes

WTB HOUSING, RCPT, 7POS, 1ROW, 2MM; Product Range:CT Series; Gender:Receptacle; No. of Positions:7Positions; Pitch Spacing:2mm; For Use With:AMP CT Series Pin & Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH7198
Product Name Wtb Housing, Rcpt, 7Pos, 1Row, 2Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14.3 mm (0.5630 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details