TE Connectivity Wtb Housing, Rcpt, 6Pos, 1Row, 2Mm; Product Range Amp Te Connectivity 179228-6.

Description
WTB HOUSING, RCPT, 6POS, 1ROW, 2MM; Product Range:AMP CT Series; Gender:Socket; No. of Positions:6Positions ; Pitch Spacing:2mm; For Use With:AMP CT Series Contacts; Contact Termination Type:Crimp; No. of Contacts:6Contacts RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 6POS, 1ROW, 2MM; Product Range:AMP CT Series; Gender:Socket; No. of Positions:6Positions ; Pitch Spacing:2mm; For Use With:AMP CT Series Contacts; Contact Termination Type:Crimp; No. of Contacts:6Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 6Pos, 1Row, 2Mm; Product Range Amp Te Connectivity - 30AC3517 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 6Pos, 1Row, 2Mm; Product Range Amp Te Connectivity
30AC3517
Wtb Housing, Rcpt, 6Pos, 1Row, 2Mm; Product Range Amp Te Connectivity 30AC3517
WTB HOUSING, RCPT, 6POS, 1ROW, 2MM; Product Range:AMP CT Series; Gender:Socket; No. of Positions:6Positions ; Pitch Spacing:2mm; For Use With:AMP CT Series Contacts; Contact Termination Type:Crimp; No. of Contacts:6Contacts RoHS Compliant: Yes

WTB HOUSING, RCPT, 6POS, 1ROW, 2MM; Product Range:AMP CT Series; Gender:Socket; No. of Positions:6Positions; Pitch Spacing:2mm; For Use With:AMP CT Series Contacts; Contact Termination Type:Crimp; No. of Contacts:6Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC3517
Product Name Wtb Housing, Rcpt, 6Pos, 1Row, 2Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details