TE Connectivity Wtb Housing, Rcpt, 6Pos, 1Row, 2Mm; Product Range Amp Te Connectivity 179228-6

Description
WTB HOUSING, RCPT, 6POS, 1ROW, 2MM; Product Range:AMP CT Series; Gender:Socket; No. of Positions:6Positions ; Pitch Spacing:2mm; For Use With:AMP CT Series Contacts; Contact Termination Type:Crimp; No. of Contacts:6Contacts RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 6POS, 1ROW, 2MM; Product Range:AMP CT Series; Gender:Socket; No. of Positions:6Positions ; Pitch Spacing:2mm; For Use With:AMP CT Series Contacts; Contact Termination Type:Crimp; No. of Contacts:6Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 6Pos, 1Row, 2Mm; Product Range Amp Te Connectivity - 26M5974 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 6Pos, 1Row, 2Mm; Product Range Amp Te Connectivity
26M5974
Wtb Housing, Rcpt, 6Pos, 1Row, 2Mm; Product Range Amp Te Connectivity 26M5974
WTB HOUSING, RCPT, 6POS, 1ROW, 2MM; Product Range:AMP CT Series; Gender:Socket; No. of Positions:6Positions ; Pitch Spacing:2mm; For Use With:AMP CT Series Contacts; Contact Termination Type:Crimp; No. of Contacts:6Contacts RoHS Compliant: Yes

WTB HOUSING, RCPT, 6POS, 1ROW, 2MM; Product Range:AMP CT Series; Gender:Socket; No. of Positions:6Positions; Pitch Spacing:2mm; For Use With:AMP CT Series Contacts; Contact Termination Type:Crimp; No. of Contacts:6Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26M5974
Product Name Wtb Housing, Rcpt, 6Pos, 1Row, 2Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details