TE Connectivity Conn, Housing, Rcpt, 5Pos, 2Mm; Product Range Amp Te Connectivity 179228-5

Description
CONN, HOUSING, RCPT, 5POS, 2MM; Product Range:AMP CT Series; Gender:Socket; No. of Positions:5Positions ; Pitch Spacing:2mm; For Use With:AMP CT Series Contacts; No. of Contacts:5Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
CONN, HOUSING, RCPT, 5POS, 2MM; Product Range:AMP CT Series; Gender:Socket; No. of Positions:5Positions ; Pitch Spacing:2mm; For Use With:AMP CT Series Contacts; No. of Contacts:5Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Housing, Rcpt, 5Pos, 2Mm; Product Range Amp Te Connectivity - 26M5973 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Housing, Rcpt, 5Pos, 2Mm; Product Range Amp Te Connectivity
26M5973
Conn, Housing, Rcpt, 5Pos, 2Mm; Product Range Amp Te Connectivity 26M5973
CONN, HOUSING, RCPT, 5POS, 2MM; Product Range:AMP CT Series; Gender:Socket; No. of Positions:5Positions ; Pitch Spacing:2mm; For Use With:AMP CT Series Contacts; No. of Contacts:5Contacts; No. of Rows:1Rows RoHS Compliant: Yes

CONN, HOUSING, RCPT, 5POS, 2MM; Product Range:AMP CT Series; Gender:Socket; No. of Positions:5Positions; Pitch Spacing:2mm; For Use With:AMP CT Series Contacts; No. of Contacts:5Contacts; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26M5973
Product Name Conn, Housing, Rcpt, 5Pos, 2Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details