TE Connectivity Wire-Board Connector, Receptacle, 4 Position, 2Mm; Product Range Amp Te Connectivity 179228-4

Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 2MM; Product Range:AMP CT Series; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:AMP CT Series Contacts; Body Material:Nylon; Connecting Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 2MM; Product Range:AMP CT Series; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:AMP CT Series Contacts; Body Material:Nylon; Connecting Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle, 4 Position, 2Mm; Product Range Amp Te Connectivity - 01H1299 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 4 Position, 2Mm; Product Range Amp Te Connectivity
01H1299
Wire-Board Connector, Receptacle, 4 Position, 2Mm; Product Range Amp Te Connectivity 01H1299
WIRE-BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 2MM; Product Range:AMP CT Series; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:AMP CT Series Contacts; Body Material:Nylon; Connecting Termination:Crimp RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 2MM; Product Range:AMP CT Series; Gender:Socket; No. of Positions:4Positions; Pitch Spacing:2mm; For Use With:AMP CT Series Contacts; Body Material:Nylon; Connecting Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01H1299
Product Name Wire-Board Connector, Receptacle, 4 Position, 2Mm; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details