TE Connectivity Connector Housing, Rcpt, 3Pos, 2Mm; Product Range Amp Te Connectivity 179228-3

Description
CONNECTOR HOUSING, RCPT, 3POS, 2MM; Product Range:CT Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:AMP CT Series Crimp Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 3POS, 2MM; Product Range:CT Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:AMP CT Series Crimp Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 3Pos, 2Mm; Product Range Amp Te Connectivity - 26M5971 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 3Pos, 2Mm; Product Range Amp Te Connectivity
26M5971
Connector Housing, Rcpt, 3Pos, 2Mm; Product Range Amp Te Connectivity 26M5971
CONNECTOR HOUSING, RCPT, 3POS, 2MM; Product Range:CT Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:AMP CT Series Crimp Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 3POS, 2MM; Product Range:CT Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:2mm; For Use With:AMP CT Series Crimp Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26M5971
Product Name Connector Housing, Rcpt, 3Pos, 2Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details