TE Connectivity Wire-Board Connector, Receptacle, 2 Position, 2Mm; Product Range Amp Te Connectivity 179228-2

Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 2MM; Product Range:AMP CT Series; Gender:Socket; No. of Positions:2Positions ; Pitch Spacing:2mm; For Use With:AMP CT Series Contacts; Connector Type:Wire to Board; External Depth:4.6mm RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 2MM; Product Range:AMP CT Series; Gender:Socket; No. of Positions:2Positions ; Pitch Spacing:2mm; For Use With:AMP CT Series Contacts; Connector Type:Wire to Board; External Depth:4.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle, 2 Position, 2Mm; Product Range Amp Te Connectivity - 98B7803 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 2 Position, 2Mm; Product Range Amp Te Connectivity
98B7803
Wire-Board Connector, Receptacle, 2 Position, 2Mm; Product Range Amp Te Connectivity 98B7803
WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 2MM; Product Range:AMP CT Series; Gender:Socket; No. of Positions:2Positions ; Pitch Spacing:2mm; For Use With:AMP CT Series Contacts; Connector Type:Wire to Board; External Depth:4.6mm RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 2MM; Product Range:AMP CT Series; Gender:Socket; No. of Positions:2Positions; Pitch Spacing:2mm; For Use With:AMP CT Series Contacts; Connector Type:Wire to Board; External Depth:4.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, Amp Ct Series, Crimp, Receptacle, 2, 2 Mm, Tin Plated Contacts Rohs Compliant Amp Te Connectivity - 26M5970 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Amp Ct Series, Crimp, Receptacle, 2, 2 Mm, Tin Plated Contacts Rohs Compliant Amp Te Connectivity
26M5970
Wire-To-Board Connector, Amp Ct Series, Crimp, Receptacle, 2, 2 Mm, Tin Plated Contacts Rohs Compliant Amp Te Connectivity 26M5970
Wire-To-Board Connector, AMP CT Series, Crimp, Receptacle, 2, 2 mm, Tin Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, AMP CT Series, Crimp, Receptacle, 2, 2 mm, Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98B7803
Product Name Wire-Board Connector, Receptacle, 2 Position, 2Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details