TE Connectivity Rectangular Connector Contacts 179227-4

Description
Socket Contact Gold 22-26 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A100943CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100943CT-ND
Rectangular Connector Contacts A100943CT-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A100943TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100943TR-ND
Rectangular Connector Contacts A100943TR-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Contact, Socket, 22-30Awg, Crimp; Product Range Amp - Te Connectivity - 78H0279 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-30Awg, Crimp; Product Range Amp - Te Connectivity
78H0279
Contact, Socket, 22-30Awg, Crimp; Product Range Amp - Te Connectivity 78H0279
CONTACT, SOCKET, 22-30AWG, CRIMP; Product Range:CT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, SOCKET, 22-30AWG, CRIMP; Product Range:CT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 22-30Awg, Crimp; Product Range Amp - Te Connectivity - 62AC6259 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-30Awg, Crimp; Product Range Amp - Te Connectivity
62AC6259
Contact, Socket, 22-30Awg, Crimp; Product Range Amp - Te Connectivity 62AC6259
CONTACT, SOCKET, 22-30AWG, CRIMP; Product Range:CT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, SOCKET, 22-30AWG, CRIMP; Product Range:CT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A100943CT-ND 78H0279
Product Name Rectangular Connector Contacts Contact, Socket, 22-30Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details