Socket Contact Tin 22-26 AWG Crimp
Socket Contact Tin 22-26 AWG Crimp
Female Socket Contact, 4A, 22-26AWG, Crimp, Tin, Wire-to-Wire Product overview: 179227-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-179227-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333618-179227-1
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 22-26 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 10,000
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: A98623CT,-179227-1-C
Base Product Number: 179227
RoHS Status: ROHS3 Compliant
179227-1 - CRIMP TYPE II REC CONTACT ROHS COMPLIANT: YES
CRIMP TYPE II REC CONTACT
| Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 179227-1 | A98623TR-ND | 332-179227-1 | 1333618-179227-1 | 179227-1 | 38AH4021 |
| Product Name | Connectors Miscellaneous | Rectangular Connector Contacts | 4A Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Contacts | 179227-1 - Crimp Type Ii Rec Contact Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||||
| Contact Size (AWG) | 22 to 26 AWG | |||||
| Gender | Female / Jack |