36 Pos 2.5mm RA Solder Header, 2 Rows, Signal, PBT, Tin Product overview: 179059-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-179059-6 can be used for catalog matching and distributor lookup.
TE Connectivity 179059-6 PCB Socket
TE Connectivity 179059-6 PCB Socket
TE Connectivity 179059-6 PCB Socket
"Connector Header Through Hole, Right Angle 36 position 0.098"" (2.50mm)"
040 MLC MK-2 CAP ASSY 36P ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-179059-6 | 7200957 | 7200957P | 179059-6-ND | 12H0045 |
| Product Name | Electronic Connector | PCB Sockets | PCB Sockets | Headers, Male Pins | 040 Mlc Mk-2 Cap Assy 36P Rohs Compliant Amp - Te Connectivity |
| Gender | Female / Jack | ||||
| Termination | Solder | Solder | Solder | ||
| Category | Wire to Board Connector | ||||
| Mounting | Through hole | Through Hole, Right Angle |