TE Connectivity Connector Housing, Plug, 16Pos; Product Range Amp Te Connectivity 178964-7

Description
CONNECTOR HOUSING, PLUG, 16POS; Product Range:Dynamic D-3100D Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:3.81mm; For Use With:Dynamic D-3100D Series Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 16POS; Product Range:Dynamic D-3100D Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:3.81mm; For Use With:Dynamic D-3100D Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 16Pos; Product Range Amp Te Connectivity - 88W1739 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 16Pos; Product Range Amp Te Connectivity
88W1739
Connector Housing, Plug, 16Pos; Product Range Amp Te Connectivity 88W1739
CONNECTOR HOUSING, PLUG, 16POS; Product Range:Dynamic D-3100D Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:3.81mm; For Use With:Dynamic D-3100D Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 16POS; Product Range:Dynamic D-3100D Series; Gender:Plug; No. of Positions:16Positions; Pitch Spacing:3.81mm; For Use With:Dynamic D-3100D Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 88W1739
Product Name Connector Housing, Plug, 16Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details